Manufacturer: Broadcom Limited
Win Source Part Number: 077501-ADJD-J823
Output: I2C
Current - Supply (Max): 14mA @ 2.6V
Resolution (Bits): 12 b
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 70°C
Dimension: 16-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 077501-ADJD-J823 |
| Product Name | Color Sensors - ADJD-J823 |