Broadcom Inc. RF Detectors - ADET-5000-TR1 ADET-5000-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 051567-ADET-5000-TR1 Packaging: Reel - TR Frequency: 700MHz to 2.6GHz RF Type: General Purpose Input Range: -20dBm to 11dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD (1.2x1.5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 051567-ADET-5000-TR1 Packaging: Reel - TR Frequency: 700MHz to 2.6GHz RF Type: General Purpose Input Range: -20dBm to 11dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD (1.2x1.5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - ADET-5000-TR1 - 051567-ADET-5000-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - ADET-5000-TR1
051567-ADET-5000-TR1
RF Detectors - ADET-5000-TR1 051567-ADET-5000-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 051567-ADET-5000-TR1 Packaging: Reel - TR Frequency: 700MHz to 2.6GHz RF Type: General Purpose Input Range: -20dBm to 11dBm Categories: RF/IF and RFID Status: Active Case / Package: 6-SMD (1.2x1.5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 051567-ADET-5000-TR1
Packaging: Reel - TR
Frequency: 700MHz to 2.6GHz
RF Type: General Purpose
Input Range: -20dBm to 11dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-SMD (1.2x1.5)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 051567-ADET-5000-TR1
Product Name RF Detectors - ADET-5000-TR1
Frequency 7.00E8 to 2.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details