Broadcom Inc. Hard To Find - ADA-4643-TR1 ADA-4643-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139459-ADA-4643-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 17dB Supply Current: 35mA Noise Figure: 4dB P1dB: 13.4dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 3.9V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1139459-ADA-4643-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 17dB Supply Current: 35mA Noise Figure: 4dB P1dB: 13.4dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 3.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ADA-4643-TR1 - 1139459-ADA-4643-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ADA-4643-TR1
1139459-ADA-4643-TR1
Hard To Find - ADA-4643-TR1 1139459-ADA-4643-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1139459-ADA-4643-TR1 Packaging: Tape and Reel Test Frequency: 900MHz Frequency: 0Hz ~ 2.5GHz Gain: 17dB Supply Current: 35mA Noise Figure: 4dB P1dB: 13.4dBm RF Type: Cellular, PCS, WLL, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-343, SC70 4-Lead Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-82A, SOT-343 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.2V ~ 3.9V

Manufacturer: Broadcom Limited
Win Source Part Number: 1139459-ADA-4643-TR1
Packaging: Tape and Reel
Test Frequency: 900MHz
Frequency: 0Hz ~ 2.5GHz
Gain: 17dB
Supply Current: 35mA
Noise Figure: 4dB
P1dB: 13.4dBm
RF Type: Cellular, PCS, WLL, WLAN
Categories: RF/IF and RFID
Supplier Device Package: SOT-343, SC70 4-Lead
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-82A, SOT-343
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.2V ~ 3.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1139459-ADA-4643-TR1
Product Name Hard To Find - ADA-4643-TR1
Frequency 0.0 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details