Broadcom Inc. RF Amplifiers ADA-4643-BLKG

Description
IC RF AMP CEL 0HZ-2.5GHZ SOT343
Datasheet
Description
IC RF AMP CEL 0HZ-2.5GHZ SOT343
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADA-4643-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
ADA-4643-BLKG
RF Amplifiers ADA-4643-BLKG
IC RF AMP CEL 0HZ-2.5GHZ SOT343

IC RF AMP CEL 0HZ-2.5GHZ SOT343

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ADA-4643-BLKG
Product Name RF Amplifiers
Technology Cellular, PCS, WLL, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BPC-G - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4767-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details