Broadcom Inc. Hard To Find - ACSL-6420-56TE ACSL-6420-56TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135541-ACSL-6420-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135541-ACSL-6420-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACSL-6420-56TE - 1135541-ACSL-6420-56TE - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACSL-6420-56TE
1135541-ACSL-6420-56TE
Hard To Find - ACSL-6420-56TE 1135541-ACSL-6420-56TE
Manufacturer: Broadcom Limited Win Source Part Number: 1135541-ACSL-6420-56 TE Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135541-ACSL-6420-56TE
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 30ns, 12ns
Voltage - Forward (Vf): 1.52V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1135541-ACSL-6420-56TE
Product Name Hard To Find - ACSL-6420-56TE
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
 - 54ACTQ02/Q2A - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
4 suppliers