Broadcom Inc. Electronic Wholesale - ACSL-6400-00TE ACSL-6400-00TE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 758560-ACSL-6400-00T E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Family Name: ACSL-6400 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6400-50T; ACSL-6400-6T; ACSL-6400-00T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 758560-ACSL-6400-00T E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Family Name: ACSL-6400 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6400-50T; ACSL-6400-6T; ACSL-6400-00T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ACSL-6400-00TE - 758560-ACSL-6400-00TE - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ACSL-6400-00TE
758560-ACSL-6400-00TE
Electronic Wholesale - ACSL-6400-00TE 758560-ACSL-6400-00TE
Manufacturer: Broadcom Limited Win Source Part Number: 758560-ACSL-6400-00T E Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Family Name: ACSL-6400 Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 15mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): ACSL-6400-50T; ACSL-6400-6T; ACSL-6400-00T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 30ns, 12ns Voltage - Forward (Vf): 1.52V

Manufacturer: Broadcom Limited
Win Source Part Number: 758560-ACSL-6400-00TE
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Family Name: ACSL-6400
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): ACSL-6400-50T; ACSL-6400-6T; ACSL-6400-00T;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 30ns, 12ns
Voltage - Forward (Vf): 1.52V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 758560-ACSL-6400-00TE
Product Name Electronic Wholesale - ACSL-6400-00TE
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC3G14GT,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
 - 5410/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers