Broadcom Inc. Hard To Find - ACPM-9430-TR1 ACPM-9430-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135495-ACPM-9430-TR 1 RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 3.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135495-ACPM-9430-TR 1 RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 3.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPM-9430-TR1 - 1135495-ACPM-9430-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPM-9430-TR1
1135495-ACPM-9430-TR1
Hard To Find - ACPM-9430-TR1 1135495-ACPM-9430-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135495-ACPM-9430-TR 1 RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.5V ~ 3.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135495-ACPM-9430-TR1
RF Type: LTE
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD
Status: Obsolete
Manufacturer Homepage: www.broadcom.com
Manufacturer Package: 10-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.5V ~ 3.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135495-ACPM-9430-TR1
Product Name Hard To Find - ACPM-9430-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details