Broadcom Inc. Hard To Find - ACPM-9013-TR1 ACPM-9013-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135480-ACPM-9013-TR 1 Packaging: Tape and Reel P1dB: 27.5dBm RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135480-ACPM-9013-TR 1 Packaging: Tape and Reel P1dB: 27.5dBm RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPM-9013-TR1 - 1135480-ACPM-9013-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPM-9013-TR1
1135480-ACPM-9013-TR1
Hard To Find - ACPM-9013-TR1 1135480-ACPM-9013-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135480-ACPM-9013-TR 1 Packaging: Tape and Reel P1dB: 27.5dBm RF Type: LTE Categories: RF/IF and RFID Supplier Device Package: 10-SMD Status: Obsolete Manufacturer Homepage: www.broadcom.com Manufacturer Package: 10-SMD Module Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135480-ACPM-9013-TR1
Packaging: Tape and Reel
P1dB: 27.5dBm
RF Type: LTE
Categories: RF/IF and RFID
Supplier Device Package: 10-SMD
Status: Obsolete
Manufacturer Homepage: www.broadcom.com
Manufacturer Package: 10-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135480-ACPM-9013-TR1
Product Name Hard To Find - ACPM-9013-TR1
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details