Broadcom Inc. RF/IF and RFID ACPM-7391-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170653-ACPM-7391-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7391 Alternative Parts (Cross-Reference): ACPM-7391; ACPM-7391-TR1; RF6886SR; RF6886TR7; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170653-ACPM-7391-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7391 Alternative Parts (Cross-Reference): ACPM-7391; ACPM-7391-TR1; RF6886SR; RF6886TR7; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170653-ACPM-7391-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170653-ACPM-7391-BLK
RF/IF and RFID 170653-ACPM-7391-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 170653-ACPM-7391-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7391 Alternative Parts (Cross-Reference): ACPM-7391; ACPM-7391-TR1; RF6886SR; RF6886TR7; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170653-ACPM-7391-BLK
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7391
Alternative Parts (Cross-Reference): ACPM-7391; ACPM-7391-TR1; RF6886SR; RF6886TR7;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170653-ACPM-7391-BLK
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details