Broadcom Inc. RF/IF and RFID ACPM-7353

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170641-ACPM-7353 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353-TR1; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170641-ACPM-7353 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353-TR1; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170641-ACPM-7353 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170641-ACPM-7353
RF/IF and RFID 170641-ACPM-7353
Manufacturer: Broadcom Limited Win Source Part Number: 170641-ACPM-7353 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353-TR1; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170641-ACPM-7353
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7353
Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353-TR1; ; ACPM-7353-TR1G; HMC461LP3E;
Introduction Date: October 19, 2008
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170641-ACPM-7353
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details