Broadcom Inc. RF/IF and RFID ACPM-7353-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170643-ACPM-7353-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1; HMC461LP3E; Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170643-ACPM-7353-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1; HMC461LP3E; Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170643-ACPM-7353-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Broadcom Limited Win Source Part Number: 170643-ACPM-7353-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1; HMC461LP3E; Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170643-ACPM-7353-TR1G
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7353
Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1; HMC461LP3E;
Introduction Date: December 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170643-ACPM-7353-TR1G
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

MA5532-AE RFID Transponder Coil - MA5532-AE MA5532-AED - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details