Broadcom Inc. RF/IF and RFID ACPM-7353-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170642-ACPM-7353-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170642-ACPM-7353-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170642-ACPM-7353-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170642-ACPM-7353-TR1
RF/IF and RFID 170642-ACPM-7353-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170642-ACPM-7353-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7353 Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1G; HMC461LP3E; Introduction Date: October 19, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 170642-ACPM-7353-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7353
Alternative Parts (Cross-Reference): ACPM-7353-BLK; ACPM-7353; ; ACPM-7353-TR1G; HMC461LP3E;
Introduction Date: October 19, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170642-ACPM-7353-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details