Broadcom Inc. RF/IF and RFID ACPM-7081-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170633-ACPM-7081-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7081 Alternative Parts (Cross-Reference): ACPM-7081-BLK; ACPM-7788-TR1; ACPM-7717-TR1; ACPM-7717; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170633-ACPM-7081-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7081 Alternative Parts (Cross-Reference): ACPM-7081-BLK; ACPM-7788-TR1; ACPM-7717-TR1; ACPM-7717; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170633-ACPM-7081-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170633-ACPM-7081-TR1
RF/IF and RFID 170633-ACPM-7081-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170633-ACPM-7081-TR1 Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-7081 Alternative Parts (Cross-Reference): ACPM-7081-BLK; ACPM-7788-TR1; ACPM-7717-TR1; ACPM-7717; Introduction Date: May 24, 2012 ECCN: 5A991.g Country of Origin: Germany Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170633-ACPM-7081-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-7081
Alternative Parts (Cross-Reference): ACPM-7081-BLK; ACPM-7788-TR1; ACPM-7717-TR1; ACPM-7717;
Introduction Date: May 24, 2012
ECCN: 5A991.g
Country of Origin: Germany
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170633-ACPM-7081-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details