Broadcom Inc. RF/IF and RFID ACPM-5308-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170611-ACPM-5308-TR1 Category: RF/IF and RFID Family: RF Amplifiers Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170611-ACPM-5308-TR1 Category: RF/IF and RFID Family: RF Amplifiers Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170611-ACPM-5308-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170611-ACPM-5308-TR1
RF/IF and RFID 170611-ACPM-5308-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170611-ACPM-5308-TR1 Category: RF/IF and RFID Family: RF Amplifiers Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170611-ACPM-5308-TR1
Category: RF/IF and RFID
Family: RF Amplifiers
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170611-ACPM-5308-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details