Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021266-ACPM-5202-BL
Termination: SMD/SMT
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ACPM-5202-BLKACPM520
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 4.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021266-ACPM-5202-BLK |
| Product Name | OEM Parts - OEM Parts (A - B) - ACPM-5202-BLK |