Broadcom Inc. RF/IF and RFID ACPM-5001-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170573-ACPM-5001-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5001 Alternative Parts (Cross-Reference): ACPM-5001; ACPM-5001-TR1; RF7228; RF2157; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170573-ACPM-5001-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5001 Alternative Parts (Cross-Reference): ACPM-5001; ACPM-5001-TR1; RF7228; RF2157; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170573-ACPM-5001-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170573-ACPM-5001-BLK
RF/IF and RFID 170573-ACPM-5001-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 170573-ACPM-5001-BLK Category: RF/IF and RFID Family: RF Amplifiers Family Name: ACPM-5001 Alternative Parts (Cross-Reference): ACPM-5001; ACPM-5001-TR1; RF7228; RF2157; Introduction Date: April 28, 2010 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170573-ACPM-5001-BLK
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: ACPM-5001
Alternative Parts (Cross-Reference): ACPM-5001; ACPM-5001-TR1; RF7228; RF2157;
Introduction Date: April 28, 2010
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170573-ACPM-5001-BLK
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details