Broadcom Inc. 5000V Gate Driver IC ACPL-W314-500E

Description
Logic IC Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, PLASTIC, SOP-6 Product overview: ACPL-W314-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5000V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-W314-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, PLASTIC, SOP-6 Product overview: ACPL-W314-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5000V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-W314-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000V Gate Driver IC - 906-ACPL-W314-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000V Gate Driver IC
906-ACPL-W314-500E
5000V Gate Driver IC 906-ACPL-W314-500E
Logic IC Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, PLASTIC, SOP-6 Product overview: ACPL-W314-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5000V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-W314-500E can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, PLASTIC, SOP-6 Product overview: ACPL-W314-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5000V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-W314-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optocouplers 0.6A IGBT Gate Drive - 107-ACPL-W314-500E - Utmel Electronic Limited
Hong Kong, China
Logic Output Optocouplers 0.6A IGBT Gate Drive
107-ACPL-W314-500E
Logic Output Optocouplers 0.6A IGBT Gate Drive 107-ACPL-W314-500E
Logic Output Optocouplers 0.6A IGBT Gate Drive

Logic Output Optocouplers 0.6A IGBT Gate Drive

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
ACPL-W314-500E
Isolators - Isolators - Gate Drivers ACPL-W314-500E
OPTOISO 5KV 1CH GATE DVR 6SO

OPTOISO 5KV 1CH GATE DVR 6SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ACPL-W314-500E 107-ACPL-W314-500E ACPL-W314-500E
Product Name 5000V Gate Driver IC Logic Output Optocouplers 0.6A IGBT Gate Drive Isolators - Isolators - Gate Drivers
Output Configuration DC
Fall Time 50 ns 50 ns
Package Type SOIC SOIC; 6-SOIC (0.295, 7.50mm Width)
Output Current 0.6000 amps
Rise Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1886-2-ND - DigiKey
Specs
Supply Voltage 3.5 to 15 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Power - Gate Driver ICs - 2EDF7275F - 2EDF7275F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details
Clock Buffers, Drivers - SI5330A-B00200-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details