Broadcom Inc. 10kV Gate Driver IC ACPL-P349-060E

Description
Logic Output Optocoupler, High Speed, 10kV Isolation Product overview: ACPL-P349-060E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10kV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-P349-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Output Optocoupler, High Speed, 10kV Isolation Product overview: ACPL-P349-060E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10kV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-P349-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10kV Gate Driver IC
906-ACPL-P349-060E
10kV Gate Driver IC 906-ACPL-P349-060E
Logic Output Optocoupler, High Speed, 10kV Isolation Product overview: ACPL-P349-060E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10kV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-P349-060E can be used for catalog matching and distributor lookup.

Logic Output Optocoupler, High Speed, 10kV Isolation Product overview: ACPL-P349-060E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10kV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-P349-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1371592-ACPL-P349-060E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1371592-ACPL-P349-060E
Isolators - Isolators - Gate Drivers 1371592-ACPL-P349-060E
Win Source Part Number: 1371592-ACPL-P349-06 0E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 6-SOIC (0.268", 6.80mm Width) Supplier Device Package: 6-SO Base Product Number: ACPL-P349 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output High, Low: 2A, 2A Approval Agency: CSA, IEC/EN/DIN, UR Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 8ns, 8ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 50kV/µs Propagation Delay tpLH / tpHL (Max): 110ns, 110ns Pulse Width Distortion (Max): 40ns Voltage - Output Supply: 15V ~ 30V

Win Source Part Number: 1371592-ACPL-P349-060E
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO
Base Product Number: ACPL-P349
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Current - Output High, Low: 2A, 2A
Approval Agency: CSA, IEC/EN/DIN, UR
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 8ns, 8ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 2.5A
Common Mode Transient Immunity (Min): 50kV/µs
Propagation Delay tpLH / tpHL (Max): 110ns, 110ns
Pulse Width Distortion (Max): 40ns
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ACPL-P349-060E
Isolators - Isolators - Gate Drivers ACPL-P349-060E
OPTOISO 3.75KV 1CH GATE DVR 6SO

OPTOISO 3.75KV 1CH GATE DVR 6SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ACPL-P349-060E 1371592-ACPL-P349-060E ACPL-P349-060E
Product Name 10kV Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 8 ns
Fall Time 8 ns
Propagation Delay 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3323MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Propagation Delay 85 ns
View Details
 - 74HCT366PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT403-1-16
Packing Method Tape Reel; Tape & Reel; Other
View Details
IC 3.3V PLL CLK-DRVR 24-TSSOP - 815-CDC2510APWRG4 - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 10
Supply Voltage 3.3 volts
View Details
Clock Buffers, Drivers - SI5330J-B00223-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details