Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150371-ACPL-M62L-50
Operating Supply Voltage: 5.5 V
Forward Voltage: 1.3 V
Number of Channels: 1
Number of Pins: 5
Isolation Voltage: 3.75 kV
Propagation Delay: 80 ns
Input Current: 2.2 mA
Categories: Custom Parts
Case / Package: SO
Output Current per Channel: 10 mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Turn-On Delay Time: 80 ns
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150371-ACPL-M62L-500E |
| Product Name | Custom Parts - Custom Parts (0 - A) - ACPL-M62L-500E |