Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-K49T-500E ACPL-K49T-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859301-ACPL-K49T-500 E Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K49 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859301-ACPL-K49T-500 E Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K49 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-K49T-500E - 859301-ACPL-K49T-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-K49T-500E
859301-ACPL-K49T-500E
Optoisolators - Transistor, Photovoltaic Output - ACPL-K49T-500E 859301-ACPL-K49T-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859301-ACPL-K49T-500 E Operating Temperature Range: -40°C ~ 125°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-K49 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859301-ACPL-K49T-500E
Operating Temperature Range: -40°C ~ 125°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-K49
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 859301-ACPL-K49T-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-K49T-500E
Package Type SOT3; 8-SO Stretched
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7647S2TRDKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SC
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details