Broadcom Inc. Analog-to-Digital Converter IC ACPL-C797T-000E

Description
ADC, Delta-Sigma Product overview: ACPL-C797T-000E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ACPL-C797T-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADC, Delta-Sigma Product overview: ACPL-C797T-000E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ACPL-C797T-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog-to-Digital Converter IC
768-ACPL-C797T-000E
Analog-to-Digital Converter IC 768-ACPL-C797T-000E
ADC, Delta-Sigma Product overview: ACPL-C797T-000E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ACPL-C797T-000E can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma Product overview: ACPL-C797T-000E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ACPL-C797T-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1042556-ACPL-C797T-000E
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1042556-ACPL-C797T-000E
Win Source Part Number: 1042556-ACPL-C797T-0 00E Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: Modulator Package: Tube Standard Package: 80 Mounting: SMD (SMT) Number of Channels: 3 Resolution (Bits): 16 b Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SFH6316T; IL217AT; IL206AT; TLP701A(F); TLP701(F); TLP2409(TP,F); ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: 516-3260-5,ACPL-C797 T-000E-ND Base Product Number: ACPL-C797

Win Source Part Number: 1042556-ACPL-C797T-000E
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Number of Channels: 3
Resolution (Bits): 16 b
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SFH6316T; IL217AT; IL206AT; TLP701A(F); TLP701(F); TLP2409(TP,F);
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: 516-3260-5,ACPL-C797T-000E-ND
Base Product Number: ACPL-C797

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ACPL-C797T-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ACPL-C797T-000E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ACPL-C797T-000E
IC MODULATOR 16BIT 8SO STRETCHED

IC MODULATOR 16BIT 8SO STRETCHED

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-ACPL-C797T-000E 1042556-ACPL-C797T-000E ACPL-C797T-000E
Product Name Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data