Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-C797-500E ACPL-C797-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 086471-ACPL-C797-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Stretched Supply Voltage - Operating: 3.3 V to 5.5 V Sampling Rate: 10M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 086471-ACPL-C797-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Stretched Supply Voltage - Operating: 3.3 V to 5.5 V Sampling Rate: 10M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-C797-500E
086471-ACPL-C797-500E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-C797-500E 086471-ACPL-C797-500E
Manufacturer: Broadcom Limited Win Source Part Number: 086471-ACPL-C797-500 E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Stretched Supply Voltage - Operating: 3.3 V to 5.5 V Sampling Rate: 10M Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 086471-ACPL-C797-500E
Packaging: Reel - TR
Type: Isolated Module
Mounting: SMD (SMT)
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 3.3 V to 5.5 V
Sampling Rate: 10M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ACPL-C797-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ACPL-C797-500E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ACPL-C797-500E
IC ISOLATED MODUL 16BIT 10M 8SSO

IC ISOLATED MODUL 16BIT 10M 8SSO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 086471-ACPL-C797-500E ACPL-C797-500E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-C797-500E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 8-SO Stretched SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EAG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
3 suppliers
Analogue to Digital Converters - 1923060 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details