Manufacturer: Broadcom Limited
Win Source Part Number: 766942-ACPL-7970-300
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3.3 V ~ 5.5 V
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Family Name: ACPL-7970
Categories: Integrated Circuits (ICs)
Sampling Rate: 10M
Manufacturer Package: 8-DIP
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC ISOLATED MODUL 16BIT 10M 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 766942-ACPL-7970-300E | ACPL-7970-300E |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-300E | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | DIP |