Broadcom Inc. Ic, Isolated Sigma-Delta, Modulator; Logic Family / Base Number Broadcom ACPL-796J-000E

Description
IC, ISOLATED SIGMA-DELTA, MODULATOR; Logic Family / Base Number:-; Logic Type:-; No. of Channels:-; Line Configuration:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:-; No. of Pins:16Pins; Logic IC Family:-; RoHS Compliant: Yes
Description
IC, ISOLATED SIGMA-DELTA, MODULATOR; Logic Family / Base Number:-; Logic Type:-; No. of Channels:-; Line Configuration:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:-; No. of Pins:16Pins; Logic IC Family:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Isolated Sigma-Delta, Modulator; Logic Family / Base Number Broadcom - 36AJ8124 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolated Sigma-Delta, Modulator; Logic Family / Base Number Broadcom
36AJ8124
Ic, Isolated Sigma-Delta, Modulator; Logic Family / Base Number Broadcom 36AJ8124
IC, ISOLATED SIGMA-DELTA, MODULATOR; Logic Family / Base Number:-; Logic Type:-; No. of Channels:-; Line Configuration:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:-; No. of Pins:16Pins; Logic IC Family:-; RoHS Compliant: Yes

IC, ISOLATED SIGMA-DELTA, MODULATOR; Logic Family / Base Number:-; Logic Type:-; No. of Channels:-; Line Configuration:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:-; No. of Pins:16Pins; Logic IC Family:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 36AJ8124
Product Name Ic, Isolated Sigma-Delta, Modulator; Logic Family / Base Number Broadcom
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC138D/AU118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details