Broadcom Inc. 5KV Gate Driver IC ACPL-352J-500E

Description
OPTOISO 5KV 1CH GATE DVR 16SOIC Product overview: ACPL-352J-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-352J-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 16SOIC Product overview: ACPL-352J-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-352J-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KV Gate Driver IC - 906-ACPL-352J-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Gate Driver IC
906-ACPL-352J-500E
5KV Gate Driver IC 906-ACPL-352J-500E
OPTOISO 5KV 1CH GATE DVR 16SOIC Product overview: ACPL-352J-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-352J-500E can be used for catalog matching and distributor lookup.

OPTOISO 5KV 1CH GATE DVR 16SOIC Product overview: ACPL-352J-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-ACPL-352J-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1353956-ACPL-352J-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1353956-ACPL-352J-500E
Isolators - Isolators - Gate Drivers 1353956-ACPL-352J-500E
Win Source Part Number: 1353956-ACPL-352J-50 0E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ACPL-352 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.55V Number of Channels: 1 Current - Output High, Low: 4.5A, 4.5A Approval Agency: CSA, IEC/EN/DIN, UR Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 37ns, 30ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 5A Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Pulse Width Distortion (Max): 50ns Voltage - Output Supply: 15V ~ 30V

Win Source Part Number: 1353956-ACPL-352J-500E
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ACPL-352
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Current - Output High, Low: 4.5A, 4.5A
Approval Agency: CSA, IEC/EN/DIN, UR
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 37ns, 30ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 5A
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 150ns, 150ns
Pulse Width Distortion (Max): 50ns
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
ACPL-352J-500E
Isolators - Isolators - Gate Drivers ACPL-352J-500E
OPTOISO 5KV 1CH GATE DVR 16SOIC

OPTOISO 5KV 1CH GATE DVR 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-ACPL-352J-500E 1353956-ACPL-352J-500E ACPL-352J-500E
Product Name 5KV Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Rise Time 37 ns 37 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Tape & Reel (TR) SOIC SOIC
Packing Method Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8689-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details