Digital Filter IC Digital 2nd Order 25MHz 20-QFN (5x5)
Digital Filter IC Digital 2nd Order 25MHz 20-QFN (5x5)
Digital Filter IC Digital 2nd Order 25MHz 20-QFN (5x5)
ACPL-0873T-500E: AUTO DIGITAL IC
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 516-ACPL-0873T-500EDKR-ND | ACPL-0873T-500E |
| Product Name | Filters - Active | Interface - Filters - Active |
| Filter Category | Active Filter; Digital Filter | Active Filter |
| Applications | General | |
| Supply Voltage (VS) | 3 to 5.5 volts | |
| Fc | 25000 kHz | 25000 kHz |