The Broadcom ACPL-0873 is a three-channel digital filter specifically designed for Second Order Sigma-Delta Modulators, suitable for applications in voltage and current sensing. It features independent processing for each channel, allowing for flexible input configurations and efficient data handling. The device supports four decimation ratios for Sinc2 mode and three for Sinc3 mode, along with offset calibration and fast over-range detection capabilities. Operating within a temperature range of -40°C to 125°C, the ACPL-0873 can handle SPI clock frequencies up to 17 MHz and modulator clock frequencies up to 25 MHz. It is packaged in a compact QFN-20 format, measuring 5 mm x 5 mm, making it suitable for space-constrained designs. The device is ideal for applications such as motor phase and rail current sensing, power inverter monitoring, industrial process control, and general data acquisition systems.
Digital Filter IC Digital 2nd, 3rd Order 20-QFN (5x5)
Digital Filter IC Digital 2nd, 3rd Order 20-QFN (5x5)
IC FILTER DIGITAL 20QFN
DIGITAL FILTER, -40 TO 125DEG C; No. of Filters:3; Cutoff Frequency:-; Resolution (Bits):16bit; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Filter IC Case Style:QFN; No. of Pins:20Pins; Conversion Rate:-; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 516-4299-1-ND | ACPL-0873-500E | 02AH6783 |
| Product Name | Filters - Active | Interface - Filters - Active | Digital Filter, -40 To 125Deg C; No. Of Filters Broadcom |
| Filter Category | Active Filter; Digital Filter | Active Filter | Digital Filter |
| Applications | General | ||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | |
| Package Type | 20-VQFN Exposed Pad |