Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224247-ACMD7410BLK
Packaging: Bulk
Categories: Custom Parts
Alternative Parts (Cross-Reference): ACMD-7410-BLK;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224247-ACMD7410BLK |
| Product Name | Custom Parts - Custom Parts (0 - A) - ACMD7410BLK |