Broadcom Inc. RF Diplexers - ACMD-7612-TR1G ACMD-7612-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 117951-ACMD-7612-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 117951-ACMD-7612-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7612-TR1G - 117951-ACMD-7612-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7612-TR1G
117951-ACMD-7612-TR1G
RF Diplexers - ACMD-7612-TR1G 117951-ACMD-7612-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 117951-ACMD-7612-TR1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 117951-ACMD-7612-TR1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB): 53.00dB /
High Band Attenuation (min / max dB): 41.00dB /
Return Loss (Low Band / High Band): 20dB / 16dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 117951-ACMD-7612-TR1G
Product Name RF Diplexers - ACMD-7612-TR1G
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details