Broadcom Inc. RF Multiplexers - ACMD-7612-BLKG ACMD-7612-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859269-ACMD-7612-BLK G Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP Package: Bulk Package: 3-CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-2332, ACMD-7612-BLKG-ND, ACMD7612BLKG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859269-ACMD-7612-BLK G Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP Package: Bulk Package: 3-CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-2332, ACMD-7612-BLKG-ND, ACMD7612BLKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-7612-BLKG - 859269-ACMD-7612-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-7612-BLKG
859269-ACMD-7612-BLKG
RF Multiplexers - ACMD-7612-BLKG 859269-ACMD-7612-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 859269-ACMD-7612-BLK G Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP Package: Bulk Package: 3-CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 516-2332, ACMD-7612-BLKG-ND, ACMD7612BLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 859269-ACMD-7612-BLKG
Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP
Package: Bulk
Package: 3-CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-2332, ACMD-7612-BLKG-ND, ACMD7612BLKG

Buy Now
RF Multiplexers - ACMD-7612-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-7612-BLKG
RF Multiplexers ACMD-7612-BLKG
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 859269-ACMD-7612-BLKG ACMD-7612-BLKG
Product Name RF Multiplexers - ACMD-7612-BLKG RF Multiplexers
Package Type 3-CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHC257PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers