Broadcom Inc. OEM Parts - OEM Parts (A - B) - ACMD-7610-TR1 ACMD-7610-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042544-ACMD-7610-TR 1 Packaging: Tape & Reel Contact Plating: Gold Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACMD-7610-TR1ACMD761 0TR1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042544-ACMD-7610-TR 1 Packaging: Tape & Reel Contact Plating: Gold Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACMD-7610-TR1ACMD761 0TR1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ACMD-7610-TR1 - 1042544-ACMD-7610-TR1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ACMD-7610-TR1
1042544-ACMD-7610-TR1
OEM Parts - OEM Parts (A - B) - ACMD-7610-TR1 1042544-ACMD-7610-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042544-ACMD-7610-TR 1 Packaging: Tape & Reel Contact Plating: Gold Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): ACMD-7610-TR1ACMD761 0TR1; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042544-ACMD-7610-TR1
Packaging: Tape & Reel
Contact Plating: Gold
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): ACMD-7610-TR1ACMD7610TR1;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1042544-ACMD-7610-TR1
Product Name OEM Parts - OEM Parts (A - B) - ACMD-7610-TR1
Unlock Full Specs
to access all available technical data