Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042543-ACMD-7610-BL
Packaging: Bulk
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042543-ACMD-7610-BLK |
| Product Name | OEM Parts - OEM Parts (A - B) - ACMD-7610-BLK |