Broadcom Inc. SMD 1732.5MHz 2132.5MHz Rf Directional Coupler ACMD-7609

Description
Duplexer, 1732.5MHz(Tx), 2132.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7609 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1732.5MHz, 2132.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1732.5MHz, 2132.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7609 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duplexer, 1732.5MHz(Tx), 2132.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7609 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1732.5MHz, 2132.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1732.5MHz, 2132.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7609 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1732.5MHz 2132.5MHz Rf Directional Coupler - 850-ACMD-7609 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1732.5MHz 2132.5MHz Rf Directional Coupler
850-ACMD-7609
SMD 1732.5MHz 2132.5MHz Rf Directional Coupler 850-ACMD-7609
Duplexer, 1732.5MHz(Tx), 2132.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7609 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1732.5MHz, 2132.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1732.5MHz, 2132.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7609 can be used for catalog matching and distributor lookup.

Duplexer, 1732.5MHz(Tx), 2132.5MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, SMD, 9 PIN Product overview: ACMD-7609 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1732.5MHz, 2132.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1732.5MHz, 2132.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7609 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-7609
Product Name SMD 1732.5MHz 2132.5MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-20005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.75 to 75.00 MHz
View Details
CE20-0R620T, Elite 0.6 - 20 GHz Directional Coupler - CE20-0R620T - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 600.00 to 20000.00 MHz
View Details
Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details