Broadcom Inc. RF Diplexers - ACMD-7606-TR1 ACMD-7606-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076787-ACMD-7606-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 44.00dB / 56.00dB Return Loss (Low Band / High Band): 10dB / 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076787-ACMD-7606-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 44.00dB / 56.00dB Return Loss (Low Band / High Band): 10dB / 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7606-TR1 - 076787-ACMD-7606-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7606-TR1
076787-ACMD-7606-TR1
RF Diplexers - ACMD-7606-TR1 076787-ACMD-7606-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 076787-ACMD-7606-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 45.00dB / 55.00dB High Band Attenuation (min / max dB): 44.00dB / 56.00dB Return Loss (Low Band / High Band): 10dB / 10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 8-VQFN Exposed Pad, CSP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 076787-ACMD-7606-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz
Low Band Attenuation (min / max dB): 45.00dB / 55.00dB
High Band Attenuation (min / max dB): 44.00dB / 56.00dB
Return Loss (Low Band / High Band): 10dB / 10dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 8-VQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 076787-ACMD-7606-TR1
Product Name RF Diplexers - ACMD-7606-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details