Broadcom Inc. RF Multiplexers - ACMD-7606-BLK ACMD-7606-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909205-ACMD-7606-BLK Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP Package: 8-VQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909205-ACMD-7606-BLK Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP Package: 8-VQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-7606-BLK - 909205-ACMD-7606-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-7606-BLK
909205-ACMD-7606-BLK
RF Multiplexers - ACMD-7606-BLK 909205-ACMD-7606-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 909205-ACMD-7606-BLK Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP Package: 8-VQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909205-ACMD-7606-BLK
Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP
Package: 8-VQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
RF Multiplexers - ACMD-7606-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-7606-BLK
RF Multiplexers ACMD-7606-BLK
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-VQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 909205-ACMD-7606-BLK ACMD-7606-BLK
Product Name RF Multiplexers - ACMD-7606-BLK RF Multiplexers
Package Type 8-VQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74LVC157ABQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT763-1 SOT763-1
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTK16245DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details