Broadcom Inc. RF Diplexers - ACMD-7605-BLK ACMD-7605-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 132446-ACMD-7605-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 30.00dB / High Band Attenuation (min / max dB): 45.00dB / Return Loss (Low Band / High Band): 13.8dB / 17.3dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 132446-ACMD-7605-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 30.00dB / High Band Attenuation (min / max dB): 45.00dB / Return Loss (Low Band / High Band): 13.8dB / 17.3dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7605-BLK - 132446-ACMD-7605-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7605-BLK
132446-ACMD-7605-BLK
RF Diplexers - ACMD-7605-BLK 132446-ACMD-7605-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 132446-ACMD-7605-BLK Packaging: Bulk Mounting: SMD (SMT) Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz Low Band Attenuation (min / max dB): 30.00dB / High Band Attenuation (min / max dB): 45.00dB / Return Loss (Low Band / High Band): 13.8dB / 17.3dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Broadcom Limited
Win Source Part Number: 132446-ACMD-7605-BLK
Packaging: Bulk
Mounting: SMD (SMT)
Frequency Bands (Low / High): 880MHz to 915MHz, 925MHz to 960MHz
Low Band Attenuation (min / max dB): 30.00dB /
High Band Attenuation (min / max dB): 45.00dB /
Return Loss (Low Band / High Band): 13.8dB / 17.3dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 132446-ACMD-7605-BLK
Product Name RF Diplexers - ACMD-7605-BLK
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details