Broadcom Inc. RF/IF and RFID - RF Multiplexers ACMD-7602-TR1G

Description
Win Source Part Number: 964031-ACMD-7602-TR1 G Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Package / Case: 3-CSP Alternative Parts (Cross-Reference): ACMD-7403-BLKACMD760 2TR1G; ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 964031-ACMD-7602-TR1 G Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Package / Case: 3-CSP Alternative Parts (Cross-Reference): ACMD-7403-BLKACMD760 2TR1G; ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 964031-ACMD-7602-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
964031-ACMD-7602-TR1G
RF/IF and RFID - RF Multiplexers 964031-ACMD-7602-TR1G
Win Source Part Number: 964031-ACMD-7602-TR1 G Category: RF/IF and RFID>RF Multiplexers Type: Duplexer Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Package / Case: 3-CSP Alternative Parts (Cross-Reference): ACMD-7403-BLKACMD760 2TR1G; ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 964031-ACMD-7602-TR1G
Category: RF/IF and RFID>RF Multiplexers
Type: Duplexer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
Low Band Attenuation (min / max dB): 53.00dB /
High Band Attenuation (min / max dB): 41.00dB /
Return Loss (Low Band / High Band): 20.0dB / 16.0dB
Package / Case: 3-CSP
Alternative Parts (Cross-Reference): ACMD-7403-BLKACMD7602TR1G;
ECCN: 5A991G
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Multiplexers - ACMD-7602-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-7602-TR1G
RF Multiplexers ACMD-7602-TR1G
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 3-CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 964031-ACMD-7602-TR1G ACMD-7602-TR1G
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 3-CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers