Broadcom Inc. Duplexer, Fbar, Pcs, Mini,; Frequency Min Broadcom ACMD-7409-BLK

Description
DUPLEXER, FBAR, PCS, MINI,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
DUPLEXER, FBAR, PCS, MINI,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplexer, Fbar, Pcs, Mini,; Frequency Min Broadcom - 36AJ8118 - Newark, An Avnet Company
Chicago, IL, United States
Duplexer, Fbar, Pcs, Mini,; Frequency Min Broadcom
36AJ8118
Duplexer, Fbar, Pcs, Mini,; Frequency Min Broadcom 36AJ8118
DUPLEXER, FBAR, PCS, MINI,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

DUPLEXER, FBAR, PCS, MINI,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ8118
Product Name Duplexer, Fbar, Pcs, Mini,; Frequency Min Broadcom
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity - 52T7142 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details