Broadcom Inc. RF/IF and RFID ACMD-7406-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170510-ACMD-7406-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7406-TR1 Alternative Parts (Cross-Reference): ACMD-6102-TR1; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170510-ACMD-7406-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7406-TR1 Alternative Parts (Cross-Reference): ACMD-6102-TR1; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170510-ACMD-7406-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170510-ACMD-7406-TR1
RF/IF and RFID 170510-ACMD-7406-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170510-ACMD-7406-TR1 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7406-TR1 Alternative Parts (Cross-Reference): ACMD-6102-TR1; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170510-ACMD-7406-TR1
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7406-TR1
Alternative Parts (Cross-Reference): ACMD-6102-TR1;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170510-ACMD-7406-TR1
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details