Broadcom Inc. RF Diplexers - ACMD-7405-TR1 ACMD-7405-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 089168-ACMD-7405-TR1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 089168-ACMD-7405-TR1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7405-TR1 - 089168-ACMD-7405-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7405-TR1
089168-ACMD-7405-TR1
RF Diplexers - ACMD-7405-TR1 089168-ACMD-7405-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 089168-ACMD-7405-TR1 Mounting: SMD (SMT) Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 089168-ACMD-7405-TR1
Mounting: SMD (SMT)
Frequency Bands (Low / High): 2.5GHz to 2.57GHz / 2.62GHz to 2.69GHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 089168-ACMD-7405-TR1
Product Name RF Diplexers - ACMD-7405-TR1
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details