Broadcom Inc. RF Multiplexers - ACMD-7403-TR ACMD-7403-TR

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 736763-ACMD-7403-TR Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 736763-ACMD-7403-TR Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-7403-TR - 736763-ACMD-7403-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-7403-TR
736763-ACMD-7403-TR
RF Multiplexers - ACMD-7403-TR 736763-ACMD-7403-TR
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 736763-ACMD-7403-TR Manufacturer Homepage: www.avagotech.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 736763-ACMD-7403-TR
Manufacturer Homepage: www.avagotech.com
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 736763-ACMD-7403-TR
Product Name RF Multiplexers - ACMD-7403-TR
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer - 74AUP2G157DC,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT765-1 SOT765-1
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16211ADGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers