Broadcom Inc. SMD 1909MHz 1960.5MHz Rf Directional Coupler ACMD-7403-BLK

Description
Duplexer, 1909MHz(Tx), 1960.5MHz(Rx), LEAD FREE, MINIATURE, SMD, 3 PIN Product overview: ACMD-7403-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1909MHz, 1960.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1909MHz, 1960.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7403-BLK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duplexer, 1909MHz(Tx), 1960.5MHz(Rx), LEAD FREE, MINIATURE, SMD, 3 PIN Product overview: ACMD-7403-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1909MHz, 1960.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1909MHz, 1960.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7403-BLK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1909MHz 1960.5MHz Rf Directional Coupler - 850-ACMD-7403-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1909MHz 1960.5MHz Rf Directional Coupler
850-ACMD-7403-BLK
SMD 1909MHz 1960.5MHz Rf Directional Coupler 850-ACMD-7403-BLK
Duplexer, 1909MHz(Tx), 1960.5MHz(Rx), LEAD FREE, MINIATURE, SMD, 3 PIN Product overview: ACMD-7403-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1909MHz, 1960.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1909MHz, 1960.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7403-BLK can be used for catalog matching and distributor lookup.

Duplexer, 1909MHz(Tx), 1960.5MHz(Rx), LEAD FREE, MINIATURE, SMD, 3 PIN Product overview: ACMD-7403-BLK from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1909MHz, 1960.5MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1909MHz, 1960.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7403-BLK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-7403-BLK
Product Name SMD 1909MHz 1960.5MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-400-2000-K3-40-N - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 400.00 to 2000.00 MHz
Power 300.00 watts
View Details
C10-0667, DIRECTIONAL COUPLER - C10-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
High Frequency Directional Coupler - FPC06150 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
10.5 dB SMT Directional Coupler, 10 - 750 MHz, 75Ω - TCD-10-1W-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers