Broadcom Inc. RF/IF and RFID ACMD-7401

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170502-ACMD-7401 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7401 Alternative Parts (Cross-Reference): ACMD-7401-BLK; ACMD-7401-TR1; ACMD-6102-BLK; ACMD-7402-TR1; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170502-ACMD-7401 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7401 Alternative Parts (Cross-Reference): ACMD-7401-BLK; ACMD-7401-TR1; ACMD-6102-BLK; ACMD-7402-TR1; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 170502-ACMD-7401 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
170502-ACMD-7401
RF/IF and RFID 170502-ACMD-7401
Manufacturer: Broadcom Limited Win Source Part Number: 170502-ACMD-7401 Category: RF/IF and RFID Family: RF Diplexers Family Name: ACMD-7401 Alternative Parts (Cross-Reference): ACMD-7401-BLK; ACMD-7401-TR1; ACMD-6102-BLK; ACMD-7402-TR1; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170502-ACMD-7401
Category: RF/IF and RFID
Family: RF Diplexers
Family Name: ACMD-7401
Alternative Parts (Cross-Reference): ACMD-7401-BLK; ACMD-7401-TR1; ACMD-6102-BLK; ACMD-7402-TR1;
Introduction Date: November 01, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 170502-ACMD-7401
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details