Broadcom Inc. 2535MHz 2655MHz Rf Directional Coupler ACMD-6307-TR1

Description
Duplexer, 2535MHz(Tx), 2655MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6307-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2535MHz, 2655MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2535MHz, 2655MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6307-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Duplexer, 2535MHz(Tx), 2655MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6307-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2535MHz, 2655MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2535MHz, 2655MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6307-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535MHz 2655MHz Rf Directional Coupler - 850-ACMD-6307-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2535MHz 2655MHz Rf Directional Coupler
850-ACMD-6307-TR1
2535MHz 2655MHz Rf Directional Coupler 850-ACMD-6307-TR1
Duplexer, 2535MHz(Tx), 2655MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6307-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2535MHz, 2655MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2535MHz, 2655MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6307-TR1 can be used for catalog matching and distributor lookup.

Duplexer, 2535MHz(Tx), 2655MHz(Rx), HALOGEN, TBBP-A FREE AND ROHS COMPLIANT, MINIATURE, ULTRA SMALL PACKAGE-9 Product overview: ACMD-6307-TR1 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2535MHz, 2655MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2535MHz, 2655MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-6307-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-6307-TR1
Product Name 2535MHz 2655MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-6500-11500-20-20-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 6500.00 to 11500.00 MHz
Power 20.00 watts
View Details
C10-0450, DIRECTIONAL COUPLER - C10-0450 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 4000.00 to 50000.00 MHz
View Details
RF Directional Coupler - 1761-FHC09101-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers