Broadcom Inc. RF Multiplexers - ACMD-6207-TR1 ACMD-6207-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 722004-ACMD-6207-TR1 Type: Duplexer Mounting Style: SMD Part Status: Last Time Buy Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 63.00dB High Band Attenuation (min / max dB): 45.00dB / 60.00dB Return Loss (Low Band / High Band): 10.0dB / 9.0dB Family Name: ACMD-6207 Categories: RF/IF and RFID Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6207; ACMD-6207-BLK ; Introduction Date: September 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 722004-ACMD-6207-TR1 Type: Duplexer Mounting Style: SMD Part Status: Last Time Buy Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 63.00dB High Band Attenuation (min / max dB): 45.00dB / 60.00dB Return Loss (Low Band / High Band): 10.0dB / 9.0dB Family Name: ACMD-6207 Categories: RF/IF and RFID Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6207; ACMD-6207-BLK ; Introduction Date: September 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6207-TR1 - 722004-ACMD-6207-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6207-TR1
722004-ACMD-6207-TR1
RF Multiplexers - ACMD-6207-TR1 722004-ACMD-6207-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 722004-ACMD-6207-TR1 Type: Duplexer Mounting Style: SMD Part Status: Last Time Buy Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Low Band Attenuation (min / max dB): 45.00dB / 63.00dB High Band Attenuation (min / max dB): 45.00dB / 60.00dB Return Loss (Low Band / High Band): 10.0dB / 9.0dB Family Name: ACMD-6207 Categories: RF/IF and RFID Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6207; ACMD-6207-BLK ; Introduction Date: September 01, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 722004-ACMD-6207-TR1
Type: Duplexer
Mounting Style: SMD
Part Status: Last Time Buy
Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Low Band Attenuation (min / max dB): 45.00dB / 63.00dB
High Band Attenuation (min / max dB): 45.00dB / 60.00dB
Return Loss (Low Band / High Band): 10.0dB / 9.0dB
Family Name: ACMD-6207
Categories: RF/IF and RFID
Manufacturer Package: 9-SMD, No Lead
Alternative Parts (Cross-Reference): ACMD-6207; ACMD-6207-BLK ;
Introduction Date: September 01, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACMD-6207-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-6207-TR1
RF Multiplexers ACMD-6207-TR1
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 9-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 722004-ACMD-6207-TR1 ACMD-6207-TR1
Product Name RF Multiplexers - ACMD-6207-TR1 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC11158N - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74AXP1G157GSH - Quarktwin Technology Ltd.
Specs
Supply Voltage 0.7V ~ 2.75V
Package Type 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details