Broadcom Inc. RF Multiplexers - ACMD-6125-TR1 ACMD-6125-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 713277-ACMD-6125-TR1 Packaging: Tape and Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz Low Band Attenuation (min / max dB): 44.00dB / 70.00dB High Band Attenuation (min / max dB): 48.00dB / 67.00dB Return Loss (Low Band / High Band): 9.0dB / 8.0dB Family Name: ACMD-6125 Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6125; ACMD-6125-BLK; Introduction Date: July 04, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 713277-ACMD-6125-TR1 Packaging: Tape and Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz Low Band Attenuation (min / max dB): 44.00dB / 70.00dB High Band Attenuation (min / max dB): 48.00dB / 67.00dB Return Loss (Low Band / High Band): 9.0dB / 8.0dB Family Name: ACMD-6125 Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6125; ACMD-6125-BLK; Introduction Date: July 04, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6125-TR1 - 713277-ACMD-6125-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6125-TR1
713277-ACMD-6125-TR1
RF Multiplexers - ACMD-6125-TR1 713277-ACMD-6125-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 713277-ACMD-6125-TR1 Packaging: Tape and Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz Low Band Attenuation (min / max dB): 44.00dB / 70.00dB High Band Attenuation (min / max dB): 48.00dB / 67.00dB Return Loss (Low Band / High Band): 9.0dB / 8.0dB Family Name: ACMD-6125 Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 9-SMD, No Lead Alternative Parts (Cross-Reference): ACMD-6125; ACMD-6125-BLK; Introduction Date: July 04, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 713277-ACMD-6125-TR1
Packaging: Tape and Reel
Type: Duplexer
Mounting Style: SMD
Frequency Bands (Low / High): 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz
Low Band Attenuation (min / max dB): 44.00dB / 70.00dB
High Band Attenuation (min / max dB): 48.00dB / 67.00dB
Return Loss (Low Band / High Band): 9.0dB / 8.0dB
Family Name: ACMD-6125
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Package: 9-SMD, No Lead
Alternative Parts (Cross-Reference): ACMD-6125; ACMD-6125-BLK;
Introduction Date: July 04, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACMD-6125-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-6125-TR1
RF Multiplexers ACMD-6125-TR1
RF Duplexer 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz 9-SMD, No Lead

RF Duplexer 1.85GHz ~ 1.915GHz / 1.93GHz ~ 1.995GHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 713277-ACMD-6125-TR1 ACMD-6125-TR1
Product Name RF Multiplexers - ACMD-6125-TR1 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC158D,653 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Signal Switches, Multiplexers, Decoders - 74AC11138PW - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers