Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221799-ACMD-6125-BL
Contact Plating: Gold
Number of Pins: 9
Categories: Custom Parts
Alternative Parts (Cross-Reference): ACMD6125BLK;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221799-ACMD-6125-BLK |
| Product Name | Custom Parts - Custom Parts (0 - A) - ACMD-6125-BLK |