The ACMD-6107 is a miniaturized duplexer designed for LTE Band 7 applications, operating within the frequency range of 2500 ,Äì 2570 MHz for uplink and 2620 ,Äì 2690 MHz for downlink. It features low insertion loss in both the transmit and receive channels, which enhances power efficiency and receiver sensitivity. The device provides high isolation between the transmitted signal and the receiver input, along with significant rejection of transmit-generated noise. Utilizing Film Bulk Acoustic Resonator (FBAR) technology, the ACMD-6107 achieves compact size and high-Q filtering capabilities, with dimensions of 1.6 x 2.0 mm and a maximum height of 0.90 mm. It supports a maximum transmit power of 33 dBm and operates effectively across a temperature range of -20 to +85°C. The duplexer is RoHS compliant and free from halogens and TBBPA, making it suitable for environmentally conscious designs. This product is compatible with standard PCB footprints, facilitating integration into various mobile communication devices.
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | ACMD-6107-SY1 |
| Product Name | RF Multiplexers |
| Package Type | 8-VFQFN Exposed Pad, CSP |