Broadcom Inc. RF Multiplexers - ACMD-6107-SG1 ACMD-6107-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909202-ACMD-6107-SG1 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP Package: 8-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909202-ACMD-6107-SG1 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP Package: 8-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6107-SG1 - 909202-ACMD-6107-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6107-SG1
909202-ACMD-6107-SG1
RF Multiplexers - ACMD-6107-SG1 909202-ACMD-6107-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 909202-ACMD-6107-SG1 Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP Package: 8-VFQFN Exposed Pad, CSP Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909202-ACMD-6107-SG1
Features: RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP
Package: 8-VFQFN Exposed Pad, CSP
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
RF Multiplexers - ACMD-6107-SG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-6107-SG1
RF Multiplexers ACMD-6107-SG1
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 909202-ACMD-6107-SG1 ACMD-6107-SG1
Product Name RF Multiplexers - ACMD-6107-SG1 RF Multiplexers
Package Type 8-VFQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ABTH162460DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F157/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
 - 74HC4051D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109-1-16
View Details