Broadcom Inc. RF Multiplexers - ACMD-6107-BLK ACMD-6107-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736761-ACMD-6107-BLK Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 8-VFQFN Exposed Pad, CSP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736761-ACMD-6107-BLK Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 8-VFQFN Exposed Pad, CSP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-6107-BLK - 736761-ACMD-6107-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-6107-BLK
736761-ACMD-6107-BLK
RF Multiplexers - ACMD-6107-BLK 736761-ACMD-6107-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 736761-ACMD-6107-BLK Packaging: Bulk Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 8-VFQFN Exposed Pad, CSP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 736761-ACMD-6107-BLK
Packaging: Bulk
Type: Duplexer
Mounting Style: SMD
Frequency Bands (Low / High): 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Package: 8-VFQFN Exposed Pad, CSP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - ACMD-6107-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-6107-BLK
RF Multiplexers ACMD-6107-BLK
RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP

RF Duplexer 2.5GHz ~ 2.57GHz / 2.62GHz ~ 2.69GHz 8-VFQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 736761-ACMD-6107-BLK ACMD-6107-BLK
Product Name RF Multiplexers - ACMD-6107-BLK RF Multiplexers
Package Type 8-VFQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3306DCH - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS49DMQB - Acme Chip Technology Co., Limited
Specs
Package Type 14-CERDIP
Operating Current 0.2500 mA
View Details